1SV249-TL-E
1SV249-TL-E
Obsolete
Description:  RF DIODE PIN 50V 100MW 3MCP
Manufacturer:  onsemi
Datasheet:   1SV249-TL-E Datasheet
History Price: Obsolete
In Stock: 40400
1SV249-TL-E vs 1SV263-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Diode Type
PIN - 1 Pair Series Connection
PIN - Single
Voltage - Peak Reverse (Max)
50V
50V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.23pF @ 50V, 1MHz
0.4pF @ 50V, 1MHz
Resistance @ If, F
4.5Ohm @ 10mA, 100MHz
4.5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
125 ℃ (TJ)
125 ℃ (TJ)
Package / Case
SC-70, SOT-323
SC-70, SOT-323
Supplier Device Package
3-MCP
3-MCP