Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi 1SV233-TB-E
1SV233-TB-E
Obsolete
Diodes - RF
Description:
RF DIODE PIN 50V 150MW 3CP
Manufacturer:
onsemi
Datasheet:
1SV233-TB-E Datasheet
History Price: $0.15000
In Stock: 34900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1SV233-TB-E vs 1SV250-TB-E
Part No
1SV233-TB-E
1SV250-TB-E
Category
Diodes - RF
Diodes - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Diode Type
PIN - Single
PIN - Single
Voltage - Peak Reverse (Max)
50V
50V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.23pF @ 50V, 1MHz
0.23pF @ 50V, 1MHz
Resistance @ If, F
5Ohm @ 10mA, 100MHz
4.5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
150 mW
150 mW
Operating Temperature
125 ℃ (TJ)
125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-CP
3-CP