1SS88-E
1SS88-E
Active
Description:  DIODE 250V 200MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS88-E Datasheet
History Price: $0.20000
In Stock: 11200
1SS88-E vs 1SS413CT,L3F
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Diode Type
-
Schottky
Voltage - DC Reverse (Vr) (Max)
250 V
20 V
Current - Average Rectified (Io)
200mA
50mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
550 mV @ 50 mA
Speed
-
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
100 ns
-
Current - Reverse Leakage @ Vr
200 nA @ 250 V
500 nA @ 20 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
3.9pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
SOD-882
Supplier Device Package
DO-35
SOD-882
Operating Temperature - Junction
175 ℃
-55 ℃ ~ 125 ℃