1SS88-E
1SS88-E
Active
Description:  DIODE 250V 200MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS88-E Datasheet
History Price: $0.20000
In Stock: 11200
1SS88-E vs 1SS400SMFHT2R
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Diode Type
-
Standard
Voltage - DC Reverse (Vr) (Max)
250 V
80 V
Current - Average Rectified (Io)
200mA
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
1.2 V @ 100 mA
Speed
-
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
100 ns
4 ns
Current - Reverse Leakage @ Vr
200 nA @ 250 V
100 nA @ 80 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
3pF @ 500mV, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
SC-79, SOD-523
Supplier Device Package
DO-35
EMD2
Operating Temperature - Junction
175 ℃
150 ℃ (Max)