1SS83TD-E
1SS83TD-E
Active
Description:  DIODE 250V 200MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS83TD-E Datasheet
History Price: $0.10000
In Stock: 30100
1SS83TD-E vs 1SS55-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
-
Standard
Voltage - DC Reverse (Vr) (Max)
250 V
75 V
Current - Average Rectified (Io)
200mA
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
700 mV @ 1 mA
Speed
-
-
Reverse Recovery Time (trr)
100 ns
20 ns
Current - Reverse Leakage @ Vr
200 nA @ 250 V
100 nA @ 75 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
4pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35
Operating Temperature - Junction
175 ℃
200 ℃ (Max)