Packaging
Bulk
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
200 V
200 V
Current - Average Rectified (Io)
200mA
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
1.2 V @ 100 mA
Speed
-
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
100 ns
60 ns
Current - Reverse Leakage @ Vr
200 nA @ 200 V
1 μA @ 200 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
3pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
SC-79, SOD-523
Supplier Device Package
DO-35
ESC
Operating Temperature - Junction
175 ℃
150 ℃ (Max)