Packaging
Bulk
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
150 V
40 V
Current - Average Rectified (Io)
200mA
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
620 mV @ 100 mA
Speed
-
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
100 ns
-
Current - Reverse Leakage @ Vr
200 nA @ 150 V
5 μA @ 40 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
15pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
2-SMD, Flat Lead
Supplier Device Package
DO-35
fSC
Operating Temperature - Junction
175 ℃
125 ℃ (Max)