1SS119-14TD-E
1SS119-14TD-E
Active
Description:  DIODE FOR HIGH SPEED SWITCHING
Manufacturer:  Renesas Electronics
History Price: $0.10000
In Stock: 47400
1SS119-14TD-E vs 1SS81TD-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
-
-
Voltage - DC Reverse (Vr) (Max)
-
150 V
Current - Average Rectified (Io)
-
200mA
Voltage - Forward (Vf) (Max) @ If
-
1 V @ 100 mA
Speed
-
-
Reverse Recovery Time (trr)
-
100 ns
Current - Reverse Leakage @ Vr
-
200 nA @ 150 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
-
Through Hole
Package / Case
-
DO-204AH, DO-35, Axial
Supplier Device Package
-
DO-35
Operating Temperature - Junction
-
175 ℃