1N5288UR-1
1N5288UR-1
Active
Description:  CURRENT REGULATOR DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5288UR-1 Datasheet
History Price: $20.98500
In Stock: 38500
1N5288UR-1 vs 1N5309UR-1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
100V
Regulator Current (Max)
429μA
3.3mA
Voltage - Limiting (Max)
1.05V
2.25V
Power - Max
500mW
500mW
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AB, MELF (Glass)
DO-213AB, MELF (Glass)
Supplier Device Package
DO-213AB (MELF, LL41)
DO-213AB (MELF, LL41)