Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Current Regulation - Diodes, Transistors
/ Microchip Technology 1N5283-1/TR
1N5283-1/TR
Active
Current Regulation - Diodes, Transistors
Description:
CURRENT REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
1N5283-1/TR Datasheet
History Price: $17.97000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N5283-1/TR vs 1N5306E3/TR
Part No
1N5283-1/TR
1N5306E3/TR
Category
Current Regulation - Diodes, Transistors
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Voltage - Anode - Cathode (Vak)(Max)
100V
100V
Regulator Current (Max)
242μA
2.42mA
Voltage - Limiting (Max)
1V
1.95V
Power - Max
500mW
500mW
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
DO-35 (DO-204AH)