1N4946GP-M3/73
1N4946GP-M3/73
Obsolete
Description:  DIODE GEN PURP 600V 1A DO204AL
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 30900
1N4946GP-M3/73 vs 1N4947GP-M3/73
Manufacturer
Series
SUPERECTIFIER
SUPERECTIFIER
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
800 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
250 ns
Current - Reverse Leakage @ Vr
1 μA @ 600 V
1 μA @ 800 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
15pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-204AL (DO-41)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃