Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Solid State 1N3900
1N3900
Active
Diodes - RF
Description:
DO5 20 AMP FAST RECOVERY RECTIFI
Manufacturer:
Solid State
Datasheet:
1N3900 Datasheet
History Price: $3.95000
In Stock: 11505
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N3900 vs 1N3890RA
Part No
1N3900
1N3890RA
Category
Diodes - RF
Diodes - RF
Manufacturer
Solid State
Solid State
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard - Single
PIN - Single
Voltage - Peak Reverse (Max)
100V
100V
Current - Max
20 A
-
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AB, DO-5, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-5
DO-4