1N3900
1N3900
Active
Description:  DO5 20 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3900 Datasheet
History Price: $3.95000
In Stock: 17700
1N3900 vs 1N3879
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard - Single
Standard
Voltage - Peak Reverse (Max)
100V
50 V
Current - Max
20 A
6A
Capacitance @ Vr, F
-
1.4 V @ 6 A
Resistance @ If, F
-
Fast Recovery = 200mA (Io)
Power Dissipation (Max)
-
200 ns
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
15 μA @ 50 V
Package / Case
DO-203AB, DO-5, Stud
-
Supplier Device Package
DO-5
Chassis, Stud Mount