1N3883R
1N3883R
Active
Description:  DO4 6 AMP FAST RECOVERY RECTIFIE
Manufacturer:  Solid State
Datasheet:   1N3883R Datasheet
History Price: $2.95000
In Stock: 28710
1N3883R vs 1N3879
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard - Single
Standard
Voltage - Peak Reverse (Max)
400V
50 V
Current - Max
6 A
6A
Capacitance @ Vr, F
-
1.4 V @ 6 A
Resistance @ If, F
-
Fast Recovery = 200mA (Io)
Power Dissipation (Max)
-
200 ns
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
15 μA @ 50 V
Package / Case
DO-203AA, DO-4, Stud
-
Supplier Device Package
DO-4
Chassis, Stud Mount