1N3881R
1N3881R
Active
Description:  DO4 6 AMP FAST RECOVERY RECTIFIE
Manufacturer:  Solid State
Datasheet:   1N3881R Datasheet
History Price: $2.95000
In Stock: 39000
1N3881R vs 1N3899R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard - Single
Standard - Single
Voltage - Peak Reverse (Max)
200V
50V
Current - Max
6 A
20 A
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AA, DO-4, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-4
DO-5