1N3881
1N3881
Active
Description:  DO4 6 AMP FAST RECOVERY RECTIFIE
Manufacturer:  Solid State
Datasheet:   1N3881 Datasheet
History Price: $2.95000
In Stock: 7900
1N3881 vs 1N3893RA
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard - Single
PIN - Single
Voltage - Peak Reverse (Max)
200V
400V
Current - Max
6 A
-
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4