Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Solid State 1N3881
1N3881
Active
Diodes - RF
Description:
DO4 6 AMP FAST RECOVERY RECTIFIE
Manufacturer:
Solid State
Datasheet:
1N3881 Datasheet
History Price: $2.95000
In Stock: 27635
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N3881 vs 1N3889A
Part No
1N3881
1N3889A
Category
Diodes - RF
Diodes - RF
Manufacturer
Solid State
Solid State
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Diode Type
Standard - Single
PIN - Single
Voltage - Peak Reverse (Max)
200V
50V
Current - Max
6 A
-
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4