1N3511A-1
1N3511A-1
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N3511A-1 Datasheet
History Price: $2.40000
In Stock: 6500
1N3511A-1 vs 1N3342R
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
5.1 V
110 V
Tolerance
?%
?0%
Power - Max
400 mW
50 W
Impedance (Max) (Zzt)
14 Ohms
30 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AH, DO-35, Axial
DO-203AB, DO-5, Stud
Supplier Device Package
DO-35 (DO-204AH)
DO-5