Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State 1N3345R
1N3345R
Active
Diodes - Zener - Single
Description:
DO5 50 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
1N3345R Datasheet
History Price: $8.50000
In Stock: 36430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N3345R vs 1N3525A-1
Part No
1N3345R
1N3525A-1
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Solid State
Microchip Technology
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
140 V
20 V
Tolerance
?0%
?%
Power - Max
50 W
400 mW
Impedance (Max) (Zzt)
60 Ohms
20 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AB, DO-5, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-5
DO-35 (DO-204AH)