Packaging
Box
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
600 V
Current - Average Rectified (Io)
100A
1A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 A
1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
2 μs
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
1 μA @ 600 V
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-205AA, DO-8, Stud
DO-204AL, DO-41, Axial
Supplier Device Package
DO-8
DO-204AL (DO-41)
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃