1N3296A
1N3296A
Active
Description:  DIODE GEN PURP 1.2KV 100A DO8
Manufacturer:  Solid State
Datasheet:   1N3296A Datasheet
History Price: $15.50000
In Stock: 29920
1N3296A vs 1N3611GP-E3/54
Manufacturer
Series
-
SUPERECTIFIER
Packaging
Box
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
200 V
Current - Average Rectified (Io)
100A
1A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 A
1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
2 μs
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
1 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-205AA, DO-8, Stud
DO-204AL, DO-41, Axial
Supplier Device Package
DO-8
DO-204AL (DO-41)
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃