Packaging
Box
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
50 V
Current - Average Rectified (Io)
100A
200mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 A
1 V @ 200 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
100 nA @ 50 V
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-205AA, DO-8, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-8
DO-35
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃