Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
125 V
Current - Average Rectified (Io)
100A
200mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 A
1 V @ 200 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
3 μs
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
1 nA @ 125 V
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-205AA, DO-8, Stud
SQ-MELF, B
Supplier Device Package
DO-8
SQ-MELF, B
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 150 ℃