1N3001B
1N3001B
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3001B Datasheet
History Price: $6.50000
In Stock: 17625
1N3001B vs 1N3343A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
68 V
120 V
Tolerance
?%
?0%
Power - Max
10 W
50 W
Impedance (Max) (Zzt)
18 Ohms
40 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 51.7 V
10 μA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-4
DO-5