1N3001
1N3001
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3001 Datasheet
History Price: $6.50000
In Stock: 49200
1N3001 vs 1N3821
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
68 V
3.3 V
Tolerance
?0%
?0%
Power - Max
10 W
1 W
Impedance (Max) (Zzt)
18 Ohms
10 Ohms
Current - Reverse Leakage @ Vr
-
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-4, Stud
DO-204AL, DO-41, Axial
Supplier Device Package
DO-4
DO-204AL (DO-41)