1N3000RA
1N3000RA
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3000RA Datasheet
History Price: $6.50000
In Stock: 6335
1N3000RA vs 1N3345B
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
62 V
140 V
Tolerance
?0%
?%
Power - Max
10 W
50 W
Impedance (Max) (Zzt)
17 Ohms
60 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 44.6 V
10 μA @ 114 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-4
DO-5