1N2995A
1N2995A
Active
Description:  DIODE ZENER 47V 10W DO213AA
Manufacturer:  Microchip Technology
Datasheet:   1N2995A Datasheet
History Price: $35.56500
In Stock: 900
1N2995A vs 1N2995RB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
47 V
47 V
Tolerance
?%
?%
Power - Max
10 W
10 W
Impedance (Max) (Zzt)
14 Ohms
14 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 35.8 V
10 μA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-213AA
DO-213AA