1N2441
1N2441
Active
Description:  DIODE GEN PURP 300V 150A DO8
Manufacturer:  Solid State
Datasheet:   1N2441 Datasheet
History Price: $15.50000
In Stock: 14250
1N2441 vs 1N2441R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
300 V
300 V
Current - Average Rectified (Io)
150A
150A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 μA @ 300 V
50 μA @ 300 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-205AA, DO-8, Stud
DO-205AA, DO-8, Stud
Supplier Device Package
DO-8
DO-8
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃