1N2054R
1N2054R
Active
Description:  DIODE GEN PURP REV 50V 275A DO9
Manufacturer:  Solid State
Datasheet:   1N2054R Datasheet
History Price: $21.00000
In Stock: 19800
1N2054R vs 1N2439R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard, Reverse Polarity
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
50 V
200 V
Current - Average Rectified (Io)
275A
150A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 300 A
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
75 μA @ 50 V
50 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-205AB, DO-9, Stud
DO-205AA, DO-8, Stud
Supplier Device Package
DO-9
DO-8
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 200 ℃