1N1616RA
1N1616RA
Active
Description:  DIODE GEN PURP REV 600V 16A DO4
Manufacturer:  Solid State
Datasheet:   1N1616RA Datasheet
History Price: $1.95000
In Stock: 9300
1N1616RA vs 1N1663R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard, Reverse Polarity
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
16A
275A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 30 A
1.3 V @ 300 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
75 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-205AB, DO-9, Stud
Supplier Device Package
DO-4
DO-9
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 190 ℃