Diode Type
Standard
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
200 V
200 V
Current - Average Rectified (Io)
12A
275A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 30 A
1.3 V @ 300 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
75 μA @ 200 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-205AB, DO-9, Stud
Supplier Device Package
DO-4
DO-9
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
-65 ℃ ~ 190 ℃