16RIA80
16RIA80
Active
Description:  SCR THYRISTOR 25 AMP TO 48
Manufacturer:  Solid State
Datasheet:   16RIA80 Datasheet
History Price: $6.60000
In Stock: 16730
16RIA80 vs 16RIA100
Part No
Manufacturer
Series
16RIA
16RIA
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Off State
800 V
1 kV
Voltage - Gate Trigger (Vgt) (Max)
2 V
2 V
Current - Gate Trigger (Igt) (Max)
60 mA
60 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.75 V
Current - On State (It (AV)) (Max)
16 A
16 A
Current - On State (It (RMS)) (Max)
35 A
35 A
Current - Hold (Ih) (Max)
100 mA
100 mA
Current - Off State (Max)
10 mA
10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
395A, 415A
395A, 415A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48