16F50
16F50
Active
Description:  DIODE GEN PURP 500V 16A DO4
Manufacturer:  Solid State
Datasheet:   16F50 Datasheet
History Price: $1.66700
In Stock: 17500
16F50 vs 16F160
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
500 V
1600 V
Current - Average Rectified (Io)
16A
16A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 16 A
1.2 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 500 V
10 μA @ 1600 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃