Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
400 V
Current - Average Rectified (Io)
12A
12A
Voltage - Forward (Vf) (Max) @ If
-
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-
-