12F30
12F30
Active
Description:  DIODE GEN PURP 12A DO4
Manufacturer:  Solid State
Datasheet:   12F30 Datasheet
History Price: $1.60000
In Stock: 31900
12F30 vs 12F40
Part No
Manufacturer
Series
12F
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
-
400 V
Current - Average Rectified (Io)
-
12A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 12 A
-
Speed
-
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
-
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-