12F160
12F160
Active
Description:  DIODE GEN PURP 1.6KV 12A DO4
Manufacturer:  Solid State
Datasheet:   12F160 Datasheet
History Price: $1.60000
In Stock: 38600
12F160 vs 12F30
Part No
Manufacturer
Series
-
12F
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
-
Current - Average Rectified (Io)
12A
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 12 A
1.2 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
-
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
-
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃