Packaging
Tape & Reel (TR)
Tube
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
1000 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
1.33 V @ 10 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
310 ns
Current - Reverse Leakage @ Vr
50 μA @ 1200 V
100 μA @ 1000 V
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-2 Full Pack
Supplier Device Package
TO-263AB (D2PAK)
TO-220AC Full Pack
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃