Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
800 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 10 A
1.1 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
145 ns
-
Current - Reverse Leakage @ Vr
100 μA @ 600 V
50 μA @ 800 V
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-2 Full Pack
Supplier Device Package
TO-263AB (D2PAK)
TO-220AC Full Pack
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃