10ETF04FP
10ETF04FP
Obsolete
Description:  DIODE GP 400V 10A TO220ACFP
Manufacturer:  Vishay
Datasheet:   10ETF04FP Datasheet
History Price: Obsolete
In Stock: 37700
10ETF04FP vs 10ETS12
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1200 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 10 A
1.1 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
145 ns
-
Current - Reverse Leakage @ Vr
100 μA @ 400 V
50 μA @ 1200 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2 Full Pack
TO-220-2
Supplier Device Package
TO-220AC Full Pack
TO-220AC
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃