Packaging
Tube
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
800 V
Current - Average Rectified (Io)
10A
10A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 10 A
1.1 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
145 ns
-
Current - Reverse Leakage @ Vr
100 μA @ 400 V
50 μA @ 800 V
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2 Full Pack
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220AC Full Pack
TO-263AB (D2PAK)
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃