Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XR79103EVB
XR79103EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD XR79103
Manufacturer:
MaxLinear
Datasheet:
XR79103EVB Datasheet
History Price: $31.5625
In Stock: 17630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XR79103EVB vs XR79110EVB
Part No
XR79103EVB
XR79110EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
Adj down to 0.6V
Adj down to 0.6V
Voltage - Input
3A
10A
Regulator Topology
4.5V ~ 22V
4.5V ~ 22V
Frequency - Switching
Buck
Buck
Board Type
800kHz
800kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XR79103
XR79110