Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Torex Semiconductor XCL220B183F-EVB-01
XCL220B183F-EVB-01
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
HISAT-COT CONTROL 1A INDUCTOR BU
Manufacturer:
Torex Semiconductor
Datasheet:
XCL220B183F-EVB-01 Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCL220B183F-EVB-01 vs XCL220B333F-EVB-01
Part No
XCL220B183F-EVB-01
XCL220B333F-EVB-01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
XCL220
XCL220
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
-
Voltage - Input
1A
1A
Regulator Topology
2.5V ~ 5.5V
2.5V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
3MHz
3MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XCL220B183FR-G
XCL220B333FR-G