Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Torex Semiconductor XCL105D331H2-EVB-01
XCL105D331H2-EVB-01
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
1.4A, INDUCTOR BUILT-IN "MICRO D
Manufacturer:
Torex Semiconductor
Datasheet:
XCL105D331H2-EVB-01 Datasheet
History Price: $26.82
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCL105D331H2-EVB-01 vs XCL220B333F-EVB-01
Part No
XCL105D331H2-EVB-01
XCL220B333F-EVB-01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Torex Semiconductor
Series
XCL105
XCL220
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
-
Voltage - Input
-
1A
Regulator Topology
0.65V ~ 6V
2.5V ~ 5.5V
Frequency - Switching
Boost
Buck
Board Type
1.2MHz
3MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XCL105D331H2-G
XCL220B333FR-G