TS1003DB
TS1003DB
Discontinued at Digi-Key
Description:  BOARD EVAL FOR TS1003
Manufacturer:  Touchstone Semiconductor
Datasheet:   TS1003DB Datasheet
History Price: $61.86
In Stock: 10700
TS1003DB vs TS1001DB
Part No
Series
NanoWatt Analog?
NanoWatt Analog?
Packaging
Box
Box
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.0015V/?s
0.0015V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
15 mA
11 mA
Supplied Contents
600 nA
600 nA
Utilized IC / Part
0.8V ~ 5.5V
1.3V ~ 5V, ?.65V ~ 2.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
TS1003
TS1001