Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Touchstone Semiconductor TS1003DB-SOT
TS1003DB-SOT
Discontinued at Digi-Key
Op Amp Evaluation Boards
Description:
TS1003 SOT23-5 OP AMP DEMO BOARD
Manufacturer:
Touchstone Semiconductor
Datasheet:
TS1003DB-SOT Datasheet
History Price: $61.86
In Stock: 41800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS1003DB-SOT vs TS1102-50DB
Part No
TS1003DB-SOT
TS1102-50DB
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Touchstone Semiconductor
Silicon Labs
Series
NanoWatt Analog?
-
Packaging
Bulk
Box
Status
Discontinued at Digi-Key
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Current Sense
Output Type
Rail-to-Rail
Single-Ended
Slew Rate
0.0015V/?s
-
Voltage - Supply, Single/Dual
-
6 kHz
Board Type
15 mA
-
Supplied Contents
600 nA
680 nA
Utilized IC / Part
0.8V ~ 5.5V
2V ~ 27V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
TS1003
TS1102-50