☰
TPS63811EVM
TPS63811EVM
Active
Description:  EVAL BOARD
Manufacturer:  Texas Instruments
Datasheet:   TPS63811EVM Datasheet
History Price: $58.8
In Stock: 8640
TPS63811EVM vs TPS5401EVM-708
Series
-
SWIFT?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V ~ 5.2V
5V
Current - Output
2.5A
500mA
Voltage - Input
2.2V ~ 5.5V
7.5V ~ 35V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS63811
TPS5401
Power - Output
-
-