☰
TPS542A50EVM-059
TPS542A50EVM-059
Active
Description:  4-V TO 18-V INPUT, 15-A SYNCHRON
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 15280
TPS542A50EVM-059 vs TPS65295EVM-079
Series
-
D-CAP3?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, DDR Memory Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
0.5V ~ 5.5V
0.6V, 1.2V, 2.5V
Current - Output
15A
8A, 1A, 1A
Voltage - Input
4V ~ 18V
4.5V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS542A50
TPS65295
Power - Output
-
-