☰
STEVAL-ISA058V1
STEVAL-ISA058V1
Obsolete
Description:  BOARD EVAL FOR VIPER17LN
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 46960
STEVAL-ISA058V1 vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
1A
1.25A
Voltage - Input
90 ~ 265 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer17L
VIPer38
Power - Output
5 W
15 W