☰
STEVAL-ISA036V1
STEVAL-ISA036V1
Obsolete
Description:  BOARD EVAL BASED ON STC04IE170
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 31040
STEVAL-ISA036V1 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Isolated; 2, Non-Isolated
1, Isolated
Voltage - Output
5V, 15V, 15V
12V
Current - Output
600mA, 66mA, 66mA
1.25A
Voltage - Input
200V ~ 1200V
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6565, STC04IE170HP
VIPer38
Power - Output
5 W
15 W