Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-DPSLLCK1
STEVAL-DPSLLCK1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3 KW FULL BRIDGE LLC RESONANT DI
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-DPSLLCK1 Datasheet
History Price: $696.9
In Stock: 20740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-DPSLLCK1 vs STEVAL-ISA153V1
Part No
STEVAL-DPSLLCK1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
12V
Current - Output
62.5A
1.25A
Voltage - Input
375V ~ 425V
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STM32F334
VIPer38
Power - Output
3 kW
15 W